Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.00
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Body Shape | Square |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Cable-to-Board |
RF Interface | MMCX |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
Connectors EDGE MOUNT VERT JACK | Rapid Electronics |
TE Connectivity MMCX PCB EDGE MOUNT JACK RF Connectors / | Distrelec |
Mmcx Pcb Edge Mount Jack |Amp Te Connectivity 1408152-1 | Newark Electronics |
Conn MMCX RCP 0Hz to 6GHz 50Ohm Solder ST Edge Mount Gold Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1408152-1?
Additional datasheets, footprints and schematics for 1408152-1 are listed on our Part Details page. You can also find images and similar parts to 1408152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408152-1 fall under?
The 1408152-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408152-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408152-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1408152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408152-1 often in real-time on the comparison pages.
What if I can't find stock of 1408152-1?
You can fill out our help required form which you can use to request a quote for 1408152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.