Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Right Angle |
Body Finish | Plated |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Accepts Cable Diameter (Max) | .083in, 1.9mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Comment | Outer and inner conductor crimped., Crimp Requirements - Ferrule 3.25 [.128] Hex. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 100 |
RF Interface | MMCX |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
Cable Type | RG 316/U |
Mmcx Rt Angle Plug - Crimp Att |Amp Te Connectivity 1408149-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG316/U |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1408149-2?
Additional datasheets, footprints and schematics for 1408149-2 are listed on our Part Details page. You can also find images and similar parts to 1408149-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408149-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408149-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408149-2 fall under?
The 1408149-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408149-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408149-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408149-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408149-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1408149-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408149-2 often in real-time on the comparison pages.
What if I can't find stock of 1408149-2?
You can fill out our help required form which you can use to request a quote for 1408149-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.