Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Shape | Circular |
Body Material | Brass |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 7.2mm, .283in |
RF Connector Mated Outer Diameter (Approximate) | .106in, 2.7mm |
PCB Tail Length | .119in, 3.02mm |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Push-On |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Interface | MMCX |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, Mmcx Plug, Str, 50 Ohm Solder | Newark Electronics |
MMCX Series RF Connector | RS Americas |
RF COAXIAL, MMCX, PLUG, 50OHM | element14 |
Conn MMCX PL 0Hz to 6GHz 50Ohm Solder ST Edge Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1408120-1?
Additional datasheets, footprints and schematics for 1408120-1 are listed on our Part Details page. You can also find images and similar parts to 1408120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408120-1 fall under?
The 1408120-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408120-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408120-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1408120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408120-1 often in real-time on the comparison pages.
What if I can't find stock of 1408120-1?
You can fill out our help required form which you can use to request a quote for 1408120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.