Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.94
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Body Shape | Circular |
Body Finish | Plated |
Cable Connector Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Accepts Cable Diameter (Max) | .083in, 1.9mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Comment | Outer and inner conductor crimped. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 100 |
RF Interface | MMCX |
Sealable | No |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 178, RG 196 |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
TE Connectivity MMCX RT ANGLE PLUG - CRIMP ATT RF Connec | Distrelec |
Rf/Coaxial, Mmcx Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
MMCX Series RF Connector | RS Americas |
Conn MMCX PL 6GHz 50Ohm Crimp RA Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG178 RG196 |
Contact Material | - |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1408149-1?
Additional datasheets, footprints and schematics for 1408149-1 are listed on our Part Details page. You can also find images and similar parts to 1408149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408149-1 fall under?
The 1408149-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408149-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408149-1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 1408149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408149-1 often in real-time on the comparison pages.
What if I can't find stock of 1408149-1?
You can fill out our help required form which you can use to request a quote for 1408149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.