Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393240-4 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.57
|
No stock
|
Buy Now | |
TTI Europe
from US$2.23
|
9,000
in stock
|
Buy Now | |
element14
from US$3.19
|
878
in stock
|
Buy Now | |
Rapid Electronics
from US$4.92
|
213
in stock
|
Buy Now | |
Boersig
from US$3.00
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
-
|
Buy Now | |
Future Electronics
from US$3.42
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
Avnet Asia
from US$2.96
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$4.91
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Insulation Creepage Class | 8mm |
Coil Power Rating Class | .5 – 1VA |
Contact Limiting Breaking Current | 16A |
Coil Magnetic System | Monostable, AC |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 350Ω |
Coil Power Rating AC | .76VA |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
POWER RELAY 24AC 16A 1CO THT | TTI Europe |
RELAY, SPDT, 250VAC, 16A | element14 |
TE Connectivity RT314524 SPDT PCB Relay 24VAC 16A | Rapid Electronics |
Electromechanical Relay SPDT 16A 24VAC 350Ohm Through Hole | Avnet Abacus |
Rt314524 |Amp Te Connectivity 1393240-4 | Newark Electronics |
TE Connectivity - Schrack PCB Power Relay RT 1CO 16A AC 24V 350Ohm | Distrelec |
General Purpose Relays 24AC 16A 1CO THT POWER RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393240-4?
Additional datasheets, footprints and schematics for 1393240-4 are listed on our Part Details page. You can also find images and similar parts to 1393240-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393240-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393240-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393240-4 fall under?
The 1393240-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393240-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393240-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393240-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393240-4 have stock available?
Authorised distributors including TTI Europe, element14, Rapid Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 1393240-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393240-4 often in real-time on the comparison pages.
What if I can't find stock of 1393240-4?
You can fill out our help required form which you can use to request a quote for 1393240-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.