Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.42
|
696
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
696
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
696
in stock
|
Buy Now | |
Farnell
from US$3.57
|
575
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Height | 15.3mm, .602in |
Length | 22.9mm, .902in |
Width | 1.031in, 26.2mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | .244in, 6.2mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.5mm, 4mm, .157in, .217in |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors 3Pos Mqs Rec Sealed Cod B |Amp Te Connectivity 1379729-2 | Newark Electronics |
Automotive Connectors P-CLIP MQS 3P GREY | Rapid Electronics |
TE Connectivity Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Gray Box Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP1379729-2 | Avnet America |
3POS MQS REC SEALED COD B | Boersig |
Where can I find additional details, specifications and documents for a 1379729-2?
Additional datasheets, footprints and schematics for 1379729-2 are listed on our Part Details page. You can also find images and similar parts to 1379729-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379729-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379729-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379729-2 fall under?
The 1379729-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379729-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379729-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379729-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379729-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1379729-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379729-2 often in real-time on the comparison pages.
What if I can't find stock of 1379729-2?
You can fill out our help required form which you can use to request a quote for 1379729-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.