Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,600
units
|
Buy Now |
![]() |
TE Store |
82,278
units
|
Buy Now |
![]() |
Arrow Electronics |
29,893
units
|
Buy Now |
![]() |
Heilind Electronics |
3,750
units
|
Buy Now |
![]() |
element14 |
2,480
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,250
units
|
Buy Now |
![]() |
Chip One Stop |
62
units
|
Buy Now |
![]() |
Newark Electronics |
20
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Design | Dual Beam |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Accepts Wire Insulation Diameter Range | 1.7 – 2.7mm, .067 – .106in |
Operating Voltage | 300VAC |
Insulation Resistance | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
5MM POWER KEY CONN REC CONT M Power Contact Type: Contact Operating Voltage: 300 VAC Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .52 mm² Contact 300 VAC Tin 24 – 20 AWG | Power Contact | Part Number: 1376348-1 | Internal Number: 1376348-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact,crimp,receptacle,preTin,20-24awg | Allied Electronics |
TE Connectivity - AMP Contacts 5MM KEY CONN REC CONT M | Distrelec |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1376348-1?
Additional datasheets, footprints and schematics for 1376348-1 are listed on our Part Details page. You can also find images and similar parts to 1376348-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376348-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376348-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376348-1 fall under?
The 1376348-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1376348-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376348-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376348-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376348-1 have stock available?
Authorised distributors including TE Store, Arrow Electronics, Heilind Electronics, Farnell and element14 have stock available or on a lead time for 1376348-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376348-1 often in real-time on the comparison pages.
What if I can't find stock of 1376348-1?
You can fill out our help required form which you can use to request a quote for 1376348-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.