Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
42
in stock
|
Buy Now | |
TE Store
from US$0.22
|
2,700
in stock
|
Buy Now | |
element14
from US$0.20
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Signal Positions | 3 |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Wire Size | 434.2 – 2723.5CMA, .22 – 1.38mm², 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | .236in, 6mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 3200 |
Packaging Method | Box & Carton |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Sealable | No |
Product Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
GIC6.0MM CONNECTOR PLUG HOUSING 3POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6 mm Housing Plug Wire-to-Board 3 | Glow Wire Grace Inertia Plug | Part Number: 3-2232875-1 | Internal Number: 3-2232875-1 | 6 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 3POS, 1ROW, 6MM | element14 |
Power to the Board GIC6.0MM Conn PLUG HOUSING | Rapid Electronics |
Connector Housing, Plug, 3Pos, 1Row, 6Mm | Newark Electronics |
3 Position 6 mm Pitch GRACE INERTIA Plug Housing | Future Electronics |
TE Connectivity - AMP GIC6.0MM CONNECTOR PLUG HOUSING 3P | Distrelec |
Status: | Unknown |
---|---|
Series: | GIC |
RoHS: | Unknown |
Pitch Spacing | 6mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | GIC |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | 1376347-1 or 1376348-1 Receptacle Contacts |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 3-2232875-1?
Additional datasheets, footprints and schematics for 3-2232875-1 are listed on our Part Details page. You can also find images and similar parts to 3-2232875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2232875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2232875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2232875-1 fall under?
The 3-2232875-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2232875-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2232875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2232875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2232875-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-2232875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2232875-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2232875-1?
You can fill out our help required form which you can use to request a quote for 3-2232875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.