Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Number of Power Positions | 3 |
---|---|
Number of Rows | 1 |
Keying | A |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Contact Current Rating (Max) | 9A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Height | 9.5mm, .37335in |
Length | 18.6mm, .73098in |
Wire Size | 434.18 – 2723.46CMA, .22 – 1.38mm², 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
Housing Material | Nylon 6/6 GF |
Centerline (Pitch) | .255in, 6.5mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch, Inertia Locking |
Mating Alignment | With |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly : 1747049-1 |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Receptacle |
Housing Type | Plug Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity GRACE INERTIA CONNECTOR 6.5 3POS PLUG HO | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 3 POS 6.5mm ST Cable Mount Bag | Avnet America |
Special Order: GRACE INERTIA CONNECTOR 6.5 3POS PLUG HO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.5 mm Housing Plug Wire-to-Board 3 | Glow Wire Grace Inertia Plug | Part Number: 1747047-1 | Internal Number: 1747047-1 | 6.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747047-1?
Additional datasheets, footprints and schematics for 1747047-1 are listed on our Part Details page. You can also find images and similar parts to 1747047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747047-1 fall under?
The 1747047-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747047-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747047-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1747047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747047-1 often in real-time on the comparison pages.
What if I can't find stock of 1747047-1?
You can fill out our help required form which you can use to request a quote for 1747047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.