Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
23,394
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
20,000
in stock
|
Buy Now | |
element14
from US$0.10
|
15,125
in stock
|
Buy Now | |
Farnell
from US$0.09
|
15,125
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0328
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0482
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .25µm, 10µin |
Wire Size | 16 – 20AWG, 1.3 – .51mm² |
Operating Voltage | 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5MM POWER KEY CONN REC CONT L Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Contact Retention Within Housing: With Receptacle Tin 300 VAC | Connector Contact | Part Number: 1376347-1 | Internal Number: 1376347-1 | TE Connectivity | TE Store |
Headers&wire Housings 5Mm Power Keyco |Amp Te Connectivity 1376347-1 | Newark Electronics |
Headers&Wire Housings 5MM POWER KEYCO | Rapid Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Contact,crimp,receptacle,preTin,20-16awg | RS |
Contact, crimp, receptacle, preTin,20-16awg | TE Connectivity 1376347-1 | RS Americas |
16-20 AWG 5 mm GRACE INERTIA Series Power Key Connector Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1376347-1?
Additional datasheets, footprints and schematics for 1376347-1 are listed on our Part Details page. You can also find images and similar parts to 1376347-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376347-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376347-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376347-1 fall under?
The 1376347-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376347-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376347-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376347-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376347-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 1376347-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376347-1 often in real-time on the comparison pages.
What if I can't find stock of 1376347-1?
You can fill out our help required form which you can use to request a quote for 1376347-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.