Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,390
in stock
|
Buy Now | |
TE Store
from US$0.20
|
3,249
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,900
in stock
|
Buy Now | |
element14
from US$0.32
|
2,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
582
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | 6.6mm, .26in |
Cavity Diameter | 15mm, .591in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MCP9,5 EINZELDICHTG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 15 mm Cavity Diameter: .591 in Single Wire Seal (SWS) Silicone Blue 15 mm | Connector Seal & Cavity Plug | Part Number: 1355437-2 | Internal Number: 1355437-2 | TE Connectivity | TE Store |
Automotive Connectors MCP9 5 WIRE SEAL | Rapid Electronics |
TE Connectivity - AMP Connector MCP9.5 WIRE SEAL | Distrelec |
SINGLE WIRE SEAL, SILICONE, BLUE | element14 |
Cable Seal, 6.6, Silicone | Newark Electronics |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Cable Diameter Max | 6.6mm |
---|---|
For Use With | AMP MCP Series Automotive Connectors |
Product Range | MCP Series |
Seal Material | Silicone |
Where can I find additional details, specifications and documents for a 1355437-2?
Additional datasheets, footprints and schematics for 1355437-2 are listed on our Part Details page. You can also find images and similar parts to 1355437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355437-2 fall under?
The 1355437-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1355437-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355437-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 1355437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355437-2 often in real-time on the comparison pages.
What if I can't find stock of 1355437-2?
You can fill out our help required form which you can use to request a quote for 1355437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.