Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.85
|
No stock
|
Buy Now | |
Boersig
from US$4.39
|
211
in stock
|
Buy Now | |
Conrad
from US$8.53
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
-
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
element14
from US$7.81
|
-
|
Buy Now | |
TTI Europe
from US$3.80
|
-
|
Buy Now | |
TE Store
from US$7.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .374in, 9.5mm |
Length | 57.6mm, 2.267in |
Width | 3.303in, 83.9mm |
Height | 37.7mm, 1.482in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 16.5mm, .649in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 200 |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Content: 1 pc(s) | Conrad |
Conn Housing M 2 POS ST | Avnet Abacus |
Plug Housing, 2Pos, Nylon, Black | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, 28VDC | element14 |
FLA-STE-GEH9,5MM 2P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 9.5 mm Mating Tab Width: .374 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 9.5 mm .374" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 1394026-1 | Internal Number: 1394026-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | AMP 963772 & 963774 Pin Contacts |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
IP Rating | IP67 IP69K |
Where can I find additional details, specifications and documents for a 1394026-1?
Additional datasheets, footprints and schematics for 1394026-1 are listed on our Part Details page. You can also find images and similar parts to 1394026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394026-1 fall under?
The 1394026-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394026-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394026-1 have stock available?
Authorised distributors including Boersig, Conrad, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for 1394026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394026-1 often in real-time on the comparison pages.
What if I can't find stock of 1394026-1?
You can fill out our help required form which you can use to request a quote for 1394026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.