Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 1 |
Tab Thickness | .047in, 1.2mm |
Tab Width | .374in, 9.5mm |
Interface Plating | Silver (Ag) |
PCB Thickness (Recommended) | .063in |
Width | 49.4mm, 1.909in |
Length | 2.28in, 57.9mm |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 28VDC |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Power |
Packaging Type | Tray |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 212°F, 75°C, 85°C, 90°C, 100°C, 167°F, 185°F, 149°F, 80°C, 65°C, 194°F, 176°F, 70°C |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
2POS, TAB 9.5X1.2,HEADER ASSY | TE Connectivity 2282162-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2282162-1?
Additional datasheets, footprints and schematics for 2282162-1 are listed on our Part Details page. You can also find images and similar parts to 2282162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2282162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2282162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2282162-1 fall under?
The 2282162-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2282162-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2282162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2282162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2282162-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Boersig have stock available or on a lead time for 2282162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2282162-1 often in real-time on the comparison pages.
What if I can't find stock of 2282162-1?
You can fill out our help required form which you can use to request a quote for 2282162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.