Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
21,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
2,250
in stock
|
Buy Now | |
TE Store
from US$3.02
|
809
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
525
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 2.414g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 9.53mm, .375in |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 27.89mm, 1.098in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Requires a 68250-1 Heavy Duty TAPETRONIC and 68242-2 die set for application. |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Insulated | No |
Sealable | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminals Term R 12-10 3/8 Term R 12-10 3/8 |Amp Te Connectivity 1-33220-2 | Newark Electronics |
Terminals TERM R 12-10 3/8 TERM R 12-10 3/8 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 6mm2 | Distrelec |
TERMINAL, RING TONGUE, M10, 10AWG | Farnell |
TERMINAL,SOLIS R 12-10 3/8 | Heilind Electronics |
TERMINAL,SOLIS R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1-33220-2 | Internal Number: 1-33220-2 | TE Connectivity | TE Store |
12 - 10 AWG Closed Barrel Solistrand Ring Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 27.89mm 15.06mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 12-10 3/8 | TE Connectivity 1-33220-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-33220-2?
Additional datasheets, footprints and schematics for 1-33220-2 are listed on our Part Details page. You can also find images and similar parts to 1-33220-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-33220-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-33220-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-33220-2 fall under?
The 1-33220-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-33220-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-33220-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-33220-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-33220-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-33220-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-33220-2 often in real-time on the comparison pages.
What if I can't find stock of 1-33220-2?
You can fill out our help required form which you can use to request a quote for 1-33220-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.