Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Mating Post Length | .095in, 2.4mm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Connector Height | 6.9mm, .272in |
コネクタの高さ | 6.9mm |
Connector Length | .6889in, 17.5mm |
PCB Thickness (Recommended) | .8mm, .031in |
Connector Width | 4.7mm, .185in |
Wire Size | 28 – 24AWG |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .059in, 1.5mm |
Agency/Standard Number | CSA, UL |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.5 MINI CT SGL V SMT W/O BOSS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-292231-0 | Internal Number: 1-292231-0 | TE Connectivity | TE Store |
1.5 Mini Ct Sgl V Smt W/O Boss Rohs Compliant: Yes |Amp Te Connectivity 1-292231-0 | Newark Electronics |
Conn Shrouded HDR 10 POS 1.5mm Solder ST SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-292231-0?
Additional datasheets, footprints and schematics for 1-292231-0 are listed on our Part Details page. You can also find images and similar parts to 1-292231-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292231-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292231-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292231-0 fall under?
The 1-292231-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292231-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292231-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292231-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292231-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1-292231-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292231-0 often in real-time on the comparison pages.
What if I can't find stock of 1-292231-0?
You can fill out our help required form which you can use to request a quote for 1-292231-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.