Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,990
in stock
|
Buy Now | |
element14
from US$0.26
|
3,990
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Mating Tab Width | 1.5mm, .059in |
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .63mm, .025in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 7.5A |
Wire Size Search | 16AWG, 1.5mm², .75mm², .85mm², 1.3mm², 1mm², 1.25mm², 17AWG |
Wire Insulation Diameter | 1.7 – 2.4mm, .067 – .094in |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8500 |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Contact, Socket, Crimp, 17-16Awg Rohs Compliant: Yes |Te Connectivity 1241608-6 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 17-16AWG | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
BU-KONTAKT 0,63X1,5 AG | Boersig |
Where can I find additional details, specifications and documents for a 1241608-6?
Additional datasheets, footprints and schematics for 1241608-6 are listed on our Part Details page. You can also find images and similar parts to 1241608-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241608-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241608-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241608-6 fall under?
The 1241608-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241608-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241608-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241608-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241608-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1241608-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241608-6 often in real-time on the comparison pages.
What if I can't find stock of 1241608-6?
You can fill out our help required form which you can use to request a quote for 1241608-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.