Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Mating Pin Diameter | .125in, 3.18mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Material Thickness | .02in, .51mm |
Wire Size | 18 – 14AWG, .77 – 2.13mm², 1500 – 4200CMA |
Overall Length | .89in, 22.6mm |
Terminal Height | 6.1mm, .24in |
Accepts Wire Insulation Diameter Range | 1.9 – 3.18mm, .075 – .125in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Insulation Support | With |
Comment | High Retention Force |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp |
Crimp Area Length | .41in |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1217174-1?
Additional datasheets, footprints and schematics for 1217174-1 are listed on our Part Details page. You can also find images and similar parts to 1217174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217174-1 fall under?
The 1217174-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217174-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217174-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1217174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217174-1 often in real-time on the comparison pages.
What if I can't find stock of 1217174-1?
You can fill out our help required form which you can use to request a quote for 1217174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.