Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
811
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
TE Store
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Cable Exit Angle | 180 (In-Line) |
Color | Black |
Keying | A |
Number of Positions | 25 |
Serviceable | No |
Packaging Quantity | 900 |
Packaging Method | Box |
Strain Relief | Without |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
CARRIER RECEPTACLE HSG 25POS ASSY | Rapid Electronics |
TE Connectivity Connector Accessories 25 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Black | Distrelec |
Automotive Conn Carrier,receptacle Hsg, |Amp Te Connectivity 1-2141846-1 | Newark Electronics |
Connector Accessories 25 POS Carrier Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Black | Avnet America |
CARRIER, 25POS, BLACK | element14 |
CARRIER,RECEPTACLE HSG, 25POS,ASSY Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Cover Assembly 180° Without Black | Amp Mcp Backshell | Part Number: 1-2141846-1 | Internal Number: 1-2141846-1 | PBT GF | TE Connectivity | TE Store |
CARRIER,RECEPTACLE HSG, 25POS, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-2141846-1?
Additional datasheets, footprints and schematics for 1-2141846-1 are listed on our Part Details page. You can also find images and similar parts to 1-2141846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141846-1 fall under?
The 1-2141846-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-2141846-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141846-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-2141846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141846-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2141846-1?
You can fill out our help required form which you can use to request a quote for 1-2141846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.