Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
9,673
in stock
|
Buy Now | |
element14
from US$1.09
|
9,673
in stock
|
Buy Now | |
TE Store
from US$1.23
|
8,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
8,477
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
8,477
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Centerline (Pitch) | .8mm, .031in |
Housing Material | PA 9T GF |
Housing Color | Black |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Locking Feature | With |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Locating Posts | Without |
Mounting Location | Top |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Method | Tray |
Packaging Quantity | 150 |
LED | Without |
USB Version | 2.0 |
Product Type | Connector |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
USB Type | B |
Size | Mini |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Mating Cycles (Max) | 5000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P | element14 |
MINI USB, TYPE B, R/A, SMT USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector | Part Number: 1-1734035-1 | Internal Number: 1-1734035-1 | TE Connectivity | TE Store |
Usb Connector Type:Usb Type B | Newark Electronics |
Conn Mini USB Type B RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray | Avnet America |
MINI USB | Future Electronics |
USB Connector, Copper Alloy, Half-Bright Tin over Copper, Thermoplastic | TE Connectivity 1-1734035-1 | RS Americas |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1734035-1?
Additional datasheets, footprints and schematics for 1-1734035-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734035-1 fall under?
The 1-1734035-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734035-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734035-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1734035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734035-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734035-1?
You can fill out our help required form which you can use to request a quote for 1-1734035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.