Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,832
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
102,000
in stock
|
Buy Now | |
Boersig
from US$0.0448
|
44,516
in stock
|
Buy Now | |
TE Store
from US$0.09
|
13,791
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0477
|
11,743
in stock
|
Buy Now | |
element14
from US$0.07
|
1,832
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.26mm, .96in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1500 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
POSILOK RECEPTACLE | TTI Europe |
PL 250 REC HSG 1P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-154719-0 | Internal Number: 1-154719-0 | TE Connectivity | TE Store |
Terminals cover | Transfer Multisort Elektronik |
HOUSING, RECEPTACLE | element14 |
Terminals POSILOK RECEPTACLE | Rapid Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet Abacus |
Rcpt Housing, Nylon 6.6 Gf, Natural | Newark Electronics |
1 Position 6.35mm Pitch Female Receptacle Housing Connector | Future Electronics |
Positive Lock | RS Americas |
TE Connectivity - AMP Housing PL 250 REC HSG 1P NYLON NAT | Distrelec |
Where can I find additional details, specifications and documents for a 1-154719-0?
Additional datasheets, footprints and schematics for 1-154719-0 are listed on our Part Details page. You can also find images and similar parts to 1-154719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-154719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-154719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-154719-0 fall under?
The 1-154719-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-154719-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-154719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-154719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-154719-0 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 1-154719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-154719-0 often in real-time on the comparison pages.
What if I can't find stock of 1-154719-0?
You can fill out our help required form which you can use to request a quote for 1-154719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.