Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
2
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
17,070
in stock
|
Buy Now | |
TE Store
from US$0.85
|
11,737
in stock
|
Buy Now | |
Boersig
from US$1.03
|
7,934
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
3,040
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
961
in stock
|
Buy Now | |
element14
from US$1.85
|
961
in stock
|
Buy Now | |
Farnell
from US$1.42
|
961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
295
in stock
|
Buy Now | |
Conrad
from US$2.39
|
246
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,520
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 7 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in, .059in, 1.5mm |
Height | 1.23in, 31.25mm |
Width | 1.012in, 25.7mm |
Length | 44mm, 1.732in |
Nominal Voltage Architecture | 60V, 12V, 42V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .339in, .354in, .299in, 9mm, 8.6mm, 7.6mm |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TE Connectivity - AMP Housing 7 P MIXED REC HSG CODA | Distrelec |
7 POS MIXED REC HSG CODA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm 2.8 mm Mating Tab Width: .11 in .059 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Female Terminals 1.5 mm .11" | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1418480-1 | Internal Number: 1-1418480-1 | TE Connectivity | TE Store |
7 Position Dual Row 6 mm Pitch Free Hanging Female Socket Connector | Future Electronics |
Rectangular Power Housing, Socket, Cable | Newark Electronics |
RECTANGULAR POWER HOUSING, SOCKET, CABLE | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 7 POS MIXED REC HSG CODA | Avnet Abacus |
7 POS MIXED REC HSG CODA | TE Connectivity 1-1418480-1 | RS Americas |
AMP MCP Female Sealed Connector, tab width(mm): 1.5, 2.8, 7 positions, 4 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1418480-1?
Additional datasheets, footprints and schematics for 1-1418480-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418480-1 fall under?
The 1-1418480-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418480-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418480-1 have stock available?
Authorised distributors including Distrelec, TE Store, Boersig, Future Electronics and TTI Europe have stock available or on a lead time for 1-1418480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418480-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418480-1?
You can fill out our help required form which you can use to request a quote for 1-1418480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.