Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
250
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
26,800
in stock
|
Buy Now | |
Boersig
from US$0.88
|
12,721
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
5,565
in stock
|
Buy Now | |
element14
from US$1.61
|
5,334
in stock
|
Buy Now | |
Farnell
from US$1.00
|
5,224
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
2,795
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
710
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
278
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
103
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.33
|
61
in stock
|
Buy Now | |
Conrad
from US$2.19
|
21
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
TE Store
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 1.23in, 31.25mm |
Length | 43mm, 1.693in |
Width | 25.7mm, 1.012in |
Nominal Voltage Architecture | 60V, 12V, 24V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .339in, 9mm, .354in, .299in, 7.6mm, 8.6mm |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Receptacle Housing, 4Pos, Gf Pbt, Black | Newark Electronics |
HOUSING, RCPT, MCP 2.8 CONTACT | element14 |
AMP MCP 2.8 Series 4 Way Cable Mount Socket Connector | TE Connectivity 1-1418390-1 | RS Americas |
Heavy Duty Sealed Connector Series 4 Position AMP MCP 2.8 Receptacle Housing | Future Electronics |
| Heilind Electronics |
Connector: automotive | Transfer Multisort Elektronik |
HDSCS/MCP 2.8K 4 way receptacle housing | RS |
Automotive Connectors 4 POS AMP MCP 2.8 REC HSG | Rapid Electronics |
TE Connectivity Conn Housing RCP 4 POS 6mm Crimp ST Cable Mount Black Carton Automotive | Distrelec |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 4 POS AMP MCP 2.8 REC HSG | Avnet America |
4 POS AMP MCP 2.8 REC HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1418390-1 | Internal Number: 1-1418390-1 | TE Connectivity | TE Store |
AMP MCP Female Sealed Connector, 2.8 mm width, 4 positions, 6 mm pitch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1418390-1?
Additional datasheets, footprints and schematics for 1-1418390-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418390-1 fall under?
The 1-1418390-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418390-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418390-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1418390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418390-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418390-1?
You can fill out our help required form which you can use to request a quote for 1-1418390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.