Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393243-7 |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.53
|
40
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
1,360
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
1,211
in stock
|
Buy Now | |
element14
from US$4.03
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
40
in stock
|
Buy Now | |
Avnet Asia
from US$4.08
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
Sager
from US$4.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating AC | .76VA |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 8100Ω |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Voltage Rating | 115VAC |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
RTE Series 115 VAC 15 A DPDT Through Hole Electromechanical Relay | Future Electronics |
Electromechanical Relay DPDT 15A 115VAC 8.1KOhm Through Hole | Avnet America |
RELAY, DPDT, 250VAC, 8A | element14 |
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 1-1393243-7 | Newark Electronics |
POWER RELAY 115AC 8A 2CO THT | TTI Europe |
General Purpose Relays DPDT 8 A 115VAC 500 | Sager |
Where can I find additional details, specifications and documents for a 1-1393243-7?
Additional datasheets, footprints and schematics for 1-1393243-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393243-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393243-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393243-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393243-7 fall under?
The 1-1393243-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393243-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393243-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393243-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393243-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1393243-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393243-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393243-7?
You can fill out our help required form which you can use to request a quote for 1-1393243-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.