Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT315060 |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.74
|
2,471
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
2,471
in stock
|
Buy Now | |
Rapid Electronics
from US$6.63
|
2,471
in stock
|
Buy Now | |
Chip One Stop
from US$6.01
|
2,471
in stock
|
Buy Now | |
Farnell
from US$9.31
|
1,990
in stock
|
Buy Now | |
element14
from US$11.10
|
-
|
Buy Now | |
TTI Europe
from US$6.23
|
-
|
Buy Now | |
TE Store
from US$10.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 10 – 20A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Creepage Class | 8mm |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 8570Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 60VDC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 420mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays Rt315060 |Amp Te Connectivity 1-1393240-7 | Newark Electronics |
General Purpose Relays RT315060 | Rapid Electronics |
TE Connectivity RT315060 Power/Signal Relay 1 Form C SPD | Distrelec |
POWER RELAY, SPDT, 16A, 60VDC, THT | Farnell |
POWER RELAY, SPDT, 12A, 250VAC, TH | element14 |
RT1 POWER PCB RELAY | TTI Europe |
Special Order: RT315060 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 8570 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 8570 Ω | Power Relay | Part Number: 1-1393240-7 | Internal Number: 1-1393240-7 | Alias Number: RT315060 | TE Connectivity | TE Store |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a 1-1393240-7?
Additional datasheets, footprints and schematics for 1-1393240-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393240-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393240-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393240-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393240-7 fall under?
The 1-1393240-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393240-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393240-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393240-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393240-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393240-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393240-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393240-7?
You can fill out our help required form which you can use to request a quote for 1-1393240-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.