Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.72
|
11
in stock
|
Buy Now | |
TE Store
from US$4.83
|
922
in stock
|
Buy Now | |
element14
from US$4.27
|
656
in stock
|
Buy Now | |
Farnell
from US$4.31
|
656
in stock
|
Buy Now | |
Rapid Electronics
from US$4.79
|
616
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
616
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
126
in stock
|
Buy Now | |
TTI Europe
from US$4.31
|
90
in stock
|
Buy Now | |
Avnet Abacus
-
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$5.68
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
Boersig
from US$3.56
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Silver |
Body Finish | Plated |
Body Insulation | With |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
Panel Cutout | 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω, 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Panel Attachment Style | Rear Mount, Front Mount |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Quantity | 50 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
BNC Pnl Skt 50Ohm Silver Pltd RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1337446-0 | Internal Number: 1-1337446-0 | TE Connectivity | TE Store |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
Connectors BNC PNL SKT 50OHM SILVER PLTD | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm 75Ohm Straight Panel M | Distrelec |
Socket | Transfer Multisort Elektronik |
BNC PNL SKT 50OHM SILVER PLTD | TTI Europe |
AgPt BNC panel mount solder socket,50ohm | RS |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder Cup ST Panel Mount Silver Individual | Avnet Abacus |
Rf Coax Connector, Jack, 4Ghz, 50 Ohm | Newark Electronics |
AgPt BNC panel mount solder socket,50ohm | TE Connectivity 1-1337446-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337446-0?
Additional datasheets, footprints and schematics for 1-1337446-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337446-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337446-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337446-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337446-0 fall under?
The 1-1337446-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337446-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337446-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337446-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337446-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1337446-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337446-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337446-0?
You can fill out our help required form which you can use to request a quote for 1-1337446-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.