Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
2,670
in stock
|
Buy Now | |
TE Store
from US$0.95
|
27,258
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
16,740
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,702
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
4,204
in stock
|
Buy Now | |
element14
from US$0.52
|
4,048
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
3,941
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,652
in stock
|
Buy Now | |
Farnell
from US$0.64
|
3,335
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2,961
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
981
in stock
|
Buy Now | |
Conrad
from US$1.22
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now |
Number of Cavities | 8 |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Height | .787in, 20mm |
Length | .448in, 11.4mm |
Width | 15.78mm, .621in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Rating | Certified |
UL File Number | E28476 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Series Number | 2000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 3.75mm, .147in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-2100 REC HSG 8P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 8 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318119-4 | Internal Number: 1-1318119-4 | .098" | TE Connectivity | TE Store |
8 Positions Dual Row 2.5 mm Pitch Female Socket Latch Lock Receptacle Connector | Future Electronics |
HOUSING, RCPT, DYNAMIC D-2100 CONTACT | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Dynamic Series DYNAMIC D-2100 REC HSG 8P | TE Connectivity 1-1318119-4 | RS Americas |
Housing FH 8w 2row Rec 2.5mm X key D-2 | RS |
Headers&Wire Housings RECEPT HSG 8P | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-2100 REC HSG 8P | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 8 POS 2.5mm Crimp ST Cable Mount Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100D Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Dynamic D-2100D Series Socket Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Locking Type | Latch |
SVHC | No SVHC (27-Jun-2018) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 1-1318119-4?
Additional datasheets, footprints and schematics for 1-1318119-4 are listed on our Part Details page. You can also find images and similar parts to 1-1318119-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318119-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318119-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318119-4 fall under?
The 1-1318119-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318119-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318119-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318119-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318119-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 1-1318119-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318119-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1318119-4?
You can fill out our help required form which you can use to request a quote for 1-1318119-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.