Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
1,956
in stock
|
Buy Now | |
TE Store
from US$3.22
|
35,934
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
2,720
in stock
|
Buy Now | |
element14
from US$2.92
|
2,554
in stock
|
Buy Now | |
Farnell
from US$1.73
|
2,554
in stock
|
Buy Now | |
CoreStaff
from US$1.26
|
1,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,510
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
407
in stock
|
Buy Now | |
Rapid Electronics
from US$3.64
|
32
in stock
|
Buy Now | |
Avnet America
-
|
177
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Distrelec
from US$3.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Panel Gasket | No |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Keying | X |
Multiple Contact Types | Without |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Style | Straight |
Tail Plating Material | Tin |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 5A |
Shunts/Shorting Bars | Without |
Height | 17.79mm, .7in |
Length | 12.7mm, .499in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .519in |
Tail Length | 3.4mm, .134in |
幅 | 13.2mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Screw Mount |
PCB Mount Alignment | Without |
Contact Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 37 |
Row-to-Row Spacing | 3.75mm, .147in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D2100 HDR V ASSY 8P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 8 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1318125-1 | Internal Number: 1318125-1 | TE Connectivity | TE Store |
Conn, Header, 8Pos, 2Row, 2.5Mm | Newark Electronics |
CONNECTOR, HEADER, 8POS, 2.5MM, PCB | element14 |
Header vert 8w 2row TAB 2.5mm X key D-2 | RS |
Conn Power M 8 POS 2.5mm Solder ST Thru-Hole 8 Terminal 1 Port Tube | Avnet America |
Dynamic 2000 Series 8 position 2.50mm Pitch Through Hole Connector Header | Future Electronics |
Dynamic 2000,2.5mm Pitch 8 Way Straight PCB Header, Solder Term,4.5A | TE Connectivity 1318125-1 | RS Americas |
TE Connectivity - AMP PCB Conn DYNAMIC D2100 HDR V ASSY 8P | Distrelec |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100 Series |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Pitch Spacing | 2.5mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318125-1?
Additional datasheets, footprints and schematics for 1318125-1 are listed on our Part Details page. You can also find images and similar parts to 1318125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318125-1 fall under?
The 1318125-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318125-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318125-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1318125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318125-1 often in real-time on the comparison pages.
What if I can't find stock of 1318125-1?
You can fill out our help required form which you can use to request a quote for 1318125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.