PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Keying | X |
Number of Positions | 8 |
Preloaded | Yes |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 5A |
Height | .519in, 13.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .134in, 3.4mm |
Length | .499in, 12.7mm |
幅 | 20.19mm |
Width | .794in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .098in |
Housing Material | Polyester GF |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 37 |
Product Style | Assembly |
Connector Style | Plug |
Product Type | Connector |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Row-to-Row Spacing | .147in, 3.75mm |
Insertion Force | Standard |
Shielded | No |
Connector Type | Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
H-Hdr Assy 8P For Sequential T |Amp Te Connectivity 1-1376009-1 | Newark Electronics |
AMP1-1376009-1 | Avnet America |
TE | RS Americas |
Special Order: H-HDR ASSY 8P FOR SEQUENTIAL T PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 8 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1-1376009-1 | Internal Number: 1-1376009-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Dynamic D-2100D Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1376009-1?
Additional datasheets, footprints and schematics for 1-1376009-1 are listed on our Part Details page. You can also find images and similar parts to 1-1376009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376009-1 fall under?
The 1-1376009-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376009-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376009-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-1376009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376009-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1376009-1?
You can fill out our help required form which you can use to request a quote for 1-1376009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.