Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
14,156
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
70,363
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
65,950
in stock
|
Buy Now | |
Farnell
from US$1.12
|
52,800
in stock
|
Buy Now | |
element14
from US$0.98
|
16,252
in stock
|
Buy Now | |
TE Store
from US$1.54
|
4,850
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
4,413
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,622
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
1,106
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
1,009
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
258
in stock
|
Buy Now | |
Conrad
from US$1.91
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
82
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Cavities | 20 |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Height | .787in, 20mm |
Width | 14.8mm, .582in |
Length | 26.4mm, 1.039in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Series Number | 2000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Row-to-Row Spacing | 3.75mm, .147in |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings RECEPT HSG 20P | Rapid Electronics |
CONN HOUSING, PLUG, 20POS, 2.5MM | Farnell |
RCPT HOUSING, 20POS, GF POLYESTER, BLACK | element14 |
Housing FH 20w 2row Rec 2.5mm X key D-2 | RS |
DYNAMIC D-2100 REC HSG 20P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318118-9 | Internal Number: 1-1318118-9 | .098" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector DYNAMIC D-2100 REC HSG 20P | Distrelec |
Plug And Socket Connector Housing | Newark Electronics |
Dynamic 2000 2.5mm Pitch 20 Way 2 Row Female Straight PCB Housing | TE Connectivity 1-1318118-9 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 20 POS 2.5mm Crimp ST Cable Mount Bag | Avnet Abacus |
D-2000 Series 20 Position Latch Lock Female Receptacle Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-2000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP Dynamic D-2000 Series Housing Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1318118-9?
Additional datasheets, footprints and schematics for 1-1318118-9 are listed on our Part Details page. You can also find images and similar parts to 1-1318118-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318118-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318118-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318118-9 fall under?
The 1-1318118-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318118-9 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318118-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318118-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318118-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and RS have stock available or on a lead time for 1-1318118-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318118-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1318118-9?
You can fill out our help required form which you can use to request a quote for 1-1318118-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.