Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.24
|
1,511
in stock
|
Buy Now | |
TE Store
from US$6.37
|
2,179
in stock
|
Buy Now | |
TTI Europe
from US$2.64
|
1,615
in stock
|
Buy Now | |
CoreStaff
from US$2.38
|
1,288
in stock
|
Buy Now | |
element14
from US$4.02
|
1,228
in stock
|
Buy Now | |
Farnell
from US$3.46
|
1,228
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
647
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
621
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
Avnet America
from US$6.76
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now | |
Avnet Asia
from US$4.11
|
-
|
Buy Now | |
Boersig
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Keying | X |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5A |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.4mm, .134in |
Length | 1.09in, 27.7mm |
幅 | 13.2mm |
Width | .519in |
Height | 17.79mm, .7in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 17 |
Packaging Method | Box & Tube, Tube |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Series Number | 2000 |
Row-to-Row Spacing | .147in, 3.75mm |
Connector Style | Plug |
Strain Relief | Without |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D2100 HDR V ASSY 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1318127-1 | Internal Number: 1318127-1 | TE Connectivity | TE Store |
DYNAMIC D2100 HDR V 20P | TTI Europe |
Header vert 20w 2row TAB 2.5mm Y key D-2 | RS |
CONNECTOR, HEADER, 20POS, 2.5MM, PCB | element14 |
Dynamic D2100 Hdr V Assy 20P |Amp Te Connectivity 1318127-1 | Newark Electronics |
Conn Power HDR 20 POS 2.5mm Solder ST Thru-Hole 20 Terminal 1 Port Tube | Avnet America |
Dynamic 2000,2.5mm Pitch 20 WayStraight PCB Header, Solder Termination | TE Connectivity 1318127-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 2.5mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318127-1?
Additional datasheets, footprints and schematics for 1318127-1 are listed on our Part Details page. You can also find images and similar parts to 1318127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318127-1 fall under?
The 1318127-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318127-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318127-1 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, CoreStaff and element14 have stock available or on a lead time for 1318127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318127-1 often in real-time on the comparison pages.
What if I can't find stock of 1318127-1?
You can fill out our help required form which you can use to request a quote for 1318127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.