Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.28
|
425
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
2,159
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
2,048
in stock
|
Buy Now | |
CoreStaff
from US$3.66
|
680
in stock
|
Buy Now | |
Rapid Electronics
from US$4.53
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
425
in stock
|
Buy Now | |
Future Electronics
from US$4.31
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
Avnet Asia
from US$4.93
|
-
|
Buy Now | |
Boersig
from US$4.10
|
-
|
Buy Now | |
TE Store
from US$6.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Keying | X |
Preloaded | Yes |
Number of Positions | 20 |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Style | Right Angle |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 5A |
Height | .519in, 13.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .134in, 3.4mm |
Length | 27.7mm, 1.09in |
幅 | 20.19mm |
Width | .794in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 17 |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Row-to-Row Spacing | .147in, 3.75mm |
Insertion Force | Standard |
Series Number | 2000 |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Header |
Shielded | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D2100 HDR H ASSY 20P | TTI Europe |
Headers&Wire Housings D-2100 HDR R/A 20P KEY X | Rapid Electronics |
Headers & Wire Housings D-2100 Hdr R/A 20P Key X |Amp Te Connectivity 1376137-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D2100 HDR H ASSY 20P X | Distrelec |
Conn Power HDR 20 POS 2.5mm Solder RA Thru-Hole 20 Terminal 1 Port Tube | Avnet America |
Dynamic 2000,Header, 20w 2row TAB 2.5mm Xkey D-2,Horizontal | TE Connectivity 1376137-1 | RS Americas |
Special Order: DYNAMIC D2100 HDR H ASSY 20P X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 20 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1376137-1 | Internal Number: 1376137-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1376137-1?
Additional datasheets, footprints and schematics for 1376137-1 are listed on our Part Details page. You can also find images and similar parts to 1376137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376137-1 fall under?
The 1376137-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376137-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376137-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1376137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376137-1 often in real-time on the comparison pages.
What if I can't find stock of 1376137-1?
You can fill out our help required form which you can use to request a quote for 1376137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.