Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0111196-4,
CV3056-000 |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.02
|
78
in stock
|
Buy Now | |
TE Store
from US$8.83
|
1,170
in stock
|
Buy Now | |
Powell Electronics
from US$11.00
|
468
in stock
|
Buy Now | |
Rapid Electronics
from US$6.91
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$8.08
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.69
|
-
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
RS Americas
from US$8.65
|
-
|
Buy Now | |
element14
from US$7.74
|
-
|
Buy Now | |
Boersig
from US$5.78
|
-
|
Buy Now | |
Distrelec
from US$5.77
|
-
|
Buy Now | |
Farnell
from US$7.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Current Rating (Max) | .5A |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.54 – 5.08µin, 100 – 200µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
コネクタの高さ | 12.32mm |
Connector Width | 6.45mm, .254in |
Connector Length | 19.304mm, .76in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .485in, 12.32mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Panel Mount Feature | Without |
Polarization | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 70 |
Packaging Method | Tray |
製品タイプ | Connector |
Sealable | No |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
020 RCPT SYSTEM 50 30 DPLX Connector System: Cable-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 20 1.27 mm .05" | Ribbon Cable Connector | Part Number: 111196-4 | Internal Number: 111196-4 | Alias Number: AMP-0-0111196-4 | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 20 Position, 1.27Mm | Newark Electronics |
Headers&Wire Housings 20 P IDC SOCKET | Rapid Electronics |
A-Latch Series 020 Rcpt System 50 30 DPLX Common Mode Choke | Future Electronics |
Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount | Avnet America |
Cable-to-Board Receptacle, 30 VAC, 1.27 mm, IDC, AMP-LATCH Series | TE Connectivity 111196-4 | RS Americas |
CONN, RECEPT. 20, RIBBON CRIMP | element14 |
TE Connectivity 020 RCPT SYSTEM 50 30 DPLX Board Connect | Distrelec |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 111196-4?
Additional datasheets, footprints and schematics for 111196-4 are listed on our Part Details page. You can also find images and similar parts to 111196-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111196-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111196-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111196-4 fall under?
The 111196-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111196-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111196-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 111196-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111196-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 111196-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111196-4 often in real-time on the comparison pages.
What if I can't find stock of 111196-4?
You can fill out our help required form which you can use to request a quote for 111196-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.