Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.68
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$4.79
|
419
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
419
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
419
in stock
|
Buy Now | |
Distrelec
from US$3.52
|
419
in stock
|
Buy Now | |
element14
from US$4.71
|
203
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
RS Americas
from US$4.53
|
-
|
Buy Now | |
Boersig
from US$3.92
|
-
|
Buy Now | |
TE Store
from US$10.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Surface Mount |
Product Range | AMPMODU System 50 Series |
RoHS Compliant | No |
20 Sys50 Smt Hdr Dr Shd W/O Hd |Amp Te Connectivity 147377-2 | Newark Electronics |
20 SYS50 SMT HDR DR SHD W/O HD | Rapid Electronics |
TE Connectivity 20 SYS50 SMT HDR DR SHD W/O HD Board to Board & Mezzanine Connectors 20 SYS50 SMT HDR DR | Distrelec |
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 20 Sys50 Smt Hdr Dr Shd W/O Hd | TE Connectivity 147377-2 | RS Americas |
Special Order: 20 SYS50 SMT HDR DR SHD W/O HD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 147377-2 | Internal Number: 147377-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 147377-2?
Additional datasheets, footprints and schematics for 147377-2 are listed on our Part Details page. You can also find images and similar parts to 147377-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147377-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147377-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147377-2 fall under?
The 147377-2 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 147377-2 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147377-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 147377-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147377-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 147377-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147377-2 often in real-time on the comparison pages.
What if I can't find stock of 147377-2?
You can fill out our help required form which you can use to request a quote for 147377-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.