Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
874
in stock
|
Buy Now | |
element14
from US$0.53
|
874
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
851
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
55
in stock
|
Buy Now | |
RS
from US$124.30
|
-
|
Buy Now | |
Carlton-Bates
from US$1.57
|
-
|
Buy Now | |
Sager
from US$1.64
|
-
|
Buy Now |
Tip / Nozzle Width | 3mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | - |
---|---|
Cleaner Applications | Computers Furniture Metals Plastics Wood |
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
Vikan Shadow Board, Wall Mounted excl. s | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 16mm |
Product Range | - |
CONTROL KNOB, TPE, D-SHAFT, 16MM | element14 |
Control Knob, Tpe, D-Shaft, 16Mm | Newark Electronics |
16mm Wide, 14mm High Rubber Overmold Two-Shot Control Knob M6 flatted to M4.5 | Davies Molding 1101 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 6V |
Rotational Speed Max | 320rpm |
Torque Max | 30in-oz |
Power Rating | 1.3W |
Gear Ratio TO | 1 |
Where can I find additional details, specifications and documents for a 1101?
Additional datasheets, footprints and schematics for 1101 are listed on our Part Details page. You can also find images and similar parts to 1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1101 fall under?
The 1101 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 1101 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1101 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1101 often in real-time on the comparison pages.
What if I can't find stock of 1101?
You can fill out our help required form which you can use to request a quote for 1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.