Soldering Irons

Category Selection

View Parts from Category

Parts from Soldering Irons Category

Viewing page 1 of 129
1 to 20 of 2579 parts currently displaying
BL60MP from Weller
Weller

BATTERY SOLDERING IRON, 12W, 510DEG C; Output Power Max:12W; Run Time:-; Product Range:- RoHS Compliant: Yes

7850 from Iso-Tip

7850

View Details or Pricing
Iso-Tip

TOOL, CHARGE SOLDERING IRON; Output Power Max:-; Run Time:-; Product Range:Pro-Charge; Kit Contents:Soldering Iron, Battery & Instructions

7750 from Iso-Tip

7750

View Details or Pricing
Iso-Tip

QUICK CHARGE SOLDERING IRON, IRON ONLY; Output Power Max:-; Run Time:-; Product Range:Quick Charge; Kit Contents:Soldering Iron, Battery & Instructions

CHT100 from Weller
Weller

SOLDERING IRON, QUICK COOL; Output Power Max:-; Run Time:-; Product Range:Cold Heat™; Body Material:Polycarbonate; Height:4.75"; Kit Contents:CHT3 Chisel Tip, Protective Cap & Polycarbonate Storage Case; Length:12"; Width:2" RoHS Compliant: No

BP865MP from Weller
Weller

BATTERY SOLDERING IRON KIT, 30S, 8W; Output Power Max:8W; Run Time:-; Product Range:- RoHS Compliant: No

21-11574 from Iroda
Iroda

Ignition Type:Manual Ignition; Run Time:120min; Heat Temperature Max:1300°C; Product Range:- RoHS Compliant: NA

21-11608 from Iroda
Iroda

Ignition Type:Self Ignition; Run Time:200min; Heat Temperature Max:550°C; Product Range:- RoHS Compliant: NA

MJ-600 from Iroda
Iroda

GAS-POWERED HEAT GUN; Ignition Type:-; Run Time:-; Heat Temperature Max:650°C; Product Range:-; Depth:25mm; Height:115mm; Temperature Max:650°C; Width:80mm RoHS Compliant: NA

PRO-120 from Iroda
Iroda

SOLDERING IRON, AUTOMATIC, 120MIN; Ignition Type:Automatic Ignition; Run Time:120min; Heat Temperature Max:550°C; Product Range:SOLDERPRO Series RoHS Compliant: NA

PRO-120K from Iroda
Iroda

KIT, SOLDERING IRON, 500 DEG, GAS; Ignition Type:Manual Ignition; Run Time:200min; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length:254mm; Weight:265g RoHS Compliant: NA

PRO-180 from Iroda
Iroda

SOLDERING IRON, GAS, 30-185W; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:38mm; Height:170mm; Length:203mm; Weight:560g RoHS Compliant: NA

PRO-50 from Iroda
Iroda

SOLDERING IRON, 450 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

PRO-50K from Iroda
Iroda

KIT, SOLDERING IRON, 400 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

PRO-70K from Iroda
Iroda

KIT, SOLDERING IRON, 210DEG-450DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W RoHS Compliant: NA

PRO-70 from Iroda
Iroda

SOLDERING IRON, 210 DEG - 450 DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W; Weight:76g RoHS Compliant: NA

EI-20K from Master Appliance
Master Appliance

TOOLS, +780 DEGREE F TO +2370 DEGREE F; Ignition Type:Self Ignition; Run Time:1h; Heat Temperature Max:2370°F; Product Range:-; Kit Contents:Soldering Iron, Torch, Heat Tool, Boxed; Output Power:60W RoHS Compliant: Yes

MT-51 from Master Appliance
Master Appliance

TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:MICROTORCH™ MT-51 Series; Kit Contents:Microtorch, Table-Top RoHS Compliant: Yes

MT-76 from Master Appliance
Master Appliance

TOOL, +752 DEGREE F TO +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:2h; Heat Temperature Max:2500°F; Product Range:-; Depth:1.3"; For Use With:Ignite Materials, Melt Plastic, Pinpoint Torch, Shrink Tubing; Height:6.5" RoHS Compliant: Yes

BASIC SET INDEPENDENT 130 ERSA from Ersa

SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:580°C; Output Power:130W; Time to Operation:30s; Weight:1 RoHS Compliant: NA

BASIC SET INDEPENDENT 75 ERSA from Ersa

SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:500°C; Output Power:75W; Time to Operation:30s; Weight:73g RoHS Compliant: NA

See more parts featured in this category or return to Soldering Stations & Accessories
Viewing page 1 of 129
1 to 20 of 2579 parts currently displaying