Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9960-2305-24 |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$6.47
|
-
|
Buy Now | |
Boersig
from US$6.06
|
-
|
Buy Now | |
TE Store
from US$6.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Silver |
---|---|
Body Plating | Gold over Nickel |
Conductor Material | Copper Clad Steel |
Shield Material | Copper Wire |
Color | Blue |
Conductor Plating Material | Silver |
Jacket Material | FEP Fluorocarbon |
Number of Connectorized Ends | 1 |
Contact Base Material | Beryllium Copper |
Center Contact Plating | Gold |
Contact Mating Area Plating Material | Gold |
Wire Size | 100.5CMA, 30AWG, .0509mm² |
Mated Height | 2.1mm |
Conductor Size | 30AWG |
Overall Outside Cable Diameter | .052in, 1.32mm |
Impedance | 50Ω |
Insulation Resistance | 1000MΩ |
Connector Impedance | 50Ω |
Voltage | 250 VAC |
Mating Diameter | 2.5mm |
Cable Assembly Length | .305m, 1ft |
Dielectric Material | Polypropylene |
Cable Assembly Type | Jack Cable Pigtail |
RF Connector Type | Micro Miniature |
Connector Type (End A) | SSMT Right Angle Jack |
Shielded | Yes |
Coaxial Cable Type | 9960-48 |
Product Type | Cable Assembly |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cable Pigtail, Ssmt Surf Mt Interconnect System |Amp Te Connectivity 1064540-1 | Newark Electronics |
CABLE PIGTAIL SSMT SURF MT INTERCONNECT SYSTEM | Rapid Electronics |
Cable Assembly Coaxial 304.8m 30AWG SSMT F | Avnet America |
TE | RS Americas |
9960 2305 24 Cable Assembly Type: SSMT Pigtail Cable Assembly Length: 1 ft Cable Assembly Length: .305 m Cable Color: Blue Operating Frequency: 0 – 6 GHz SSMT Pigtail 1 ft .305 m Blue | Rf Cable Assembly | Part Number: 1064540-1 | Internal Number: 1064540-1 | Alias Number: 9960-2305-24 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1064540-1?
Additional datasheets, footprints and schematics for 1064540-1 are listed on our Part Details page. You can also find images and similar parts to 1064540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1064540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1064540-1 fall under?
The 1064540-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1064540-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1064540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1064540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1064540-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1064540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1064540-1 often in real-time on the comparison pages.
What if I can't find stock of 1064540-1?
You can fill out our help required form which you can use to request a quote for 1064540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.