Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
19,369
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
19,369
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
19,369
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
19,369
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
4,800
in stock
|
Buy Now | |
TE Store
from US$2.20
|
2,872
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
element14
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Richardson RFPD
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Polyphenylene Sulfide (PPS) |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Copper Alloy |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Mated Outer Diameter (Approximate) | 2.6mm, .102in |
Height Above PC Board | 2.06mm, .081in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Comment | Requires part number 1221286-1 Engagement/Disengagement Tool. |
Cable Entry | Multi-Directional |
Packaging Quantity | 800 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
RF Connector Style | Plug |
Connector System | Cable-to-Board |
Sealable | No |
RF Interface | SSMT |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connectors Plug Vert Ssmd Micro/Mini |Amp Te Connectivity 1055688-1 | Newark Electronics |
Connectors PLUG VERT SSMD MICRO/MINI | Rapid Electronics |
TE Connectivity - AMP SSMT Plug 50Ohm Straight Surface Mount | Distrelec |
RF CONN, SSMT PLUG, SOLDER | Farnell |
Conn OSMT PL 0Hz to 6GHz 50Ohm Solder ST SMD Gold Over Nickel T/R | Avnet America |
2367 5001 54, VERT PLUG RF Interface: SSMT RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .102 in RF Connector Mated Outer Diameter (Approximate): 2.6 mm Impedance: 50 Ω SSMT Plug .102" 2.6 mm | Coax Connector | Part Number: 1055688-1 | Internal Number: 1055688-1 | TE Connectivity | TE Store |
PCB Mount Multi-Directional Cable Entry Straight OSMT/SSMT Plug Receptacle | Future Electronics |
Male Straight PCB Mount 50Ohms OMST Connector, Solder Termination,0 - 6GHz | TE Connectivity 1055688-1 | RS Americas |
MINI COAX VERT PLUG SSMT 50OHM | TTI Europe |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SSMT Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1055688-1?
Additional datasheets, footprints and schematics for 1055688-1 are listed on our Part Details page. You can also find images and similar parts to 1055688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055688-1 fall under?
The 1055688-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1055688-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055688-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1055688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055688-1 often in real-time on the comparison pages.
What if I can't find stock of 1055688-1?
You can fill out our help required form which you can use to request a quote for 1055688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.