Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2367-5016-54 |
Prices starting from US$11.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.46
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$17.11
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$17.64
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
2,500
in stock
|
Buy Now | |
Farnell
from US$18.65
|
2,500
in stock
|
Buy Now | |
TE Store
from US$17.23
|
1,730
in stock
|
Buy Now | |
Avnet America
from US$15.31
|
-
|
Buy Now | |
Boersig
from US$19.23
|
-
|
Buy Now | |
Richardson RFPD
from US$11.25
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Polyphenylene Sulfide (PPS) |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Copper Alloy |
Height Above PC Board | .118in, 3mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Operating Frequency | 6GHz |
Comment | Requires part number 1055886-1 Disengagement Tool., No engagement tool required. |
Cable Entry | Slotted Single Direction |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 2500 |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Plug |
RF Interface | SSMT |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2367 5016 54 Osmt Plug,2500/Rl Rohs Compliant: Yes |Amp Te Connectivity 1055692-1 | Newark Electronics |
2367 5016 54 OSMT PLUG 2500/RL | Rapid Electronics |
TE Connectivity 2367 5016 54 OSMT PLUG 2500/RL RF Connec | Distrelec |
RF CONN, OSMT STR PLUG, PCB, SOLDER | Farnell |
2367 5016 54 OSMT PLUG,2500/RL RF Interface: SSMT RF Connector Style: Plug Impedance: 50 Ω RF Connector Coupling Mechanism: Snap-On Operating Frequency: 6 GHz SSMT Plug 50 Ω Snap-On | Coax Connector | Part Number: 1055692-1 | Internal Number: 1055692-1 | Alias Number: 2367-5016-54 | TE Connectivity | TE Store |
Conn OSMT PL Solder ST SMD Gold Over Nickel T/R | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1055692-1?
Additional datasheets, footprints and schematics for 1055692-1 are listed on our Part Details page. You can also find images and similar parts to 1055692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055692-1 fall under?
The 1055692-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1055692-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055692-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1055692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055692-1 often in real-time on the comparison pages.
What if I can't find stock of 1055692-1?
You can fill out our help required form which you can use to request a quote for 1055692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.