Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | Polyphenylene Sulfide (PPS) |
---|---|
Body Plating Material | Gold |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Copper Alloy |
PCB Tail Length | .015in, .381mm |
Height Above PC Board | 2.99mm, .118in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 6GHz |
Comment | Requires part number 1055886-1 Disengagement Tool., No engagement tool required. |
Cable Entry | Slotted Single Direction |
Packaging Quantity | 600 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
RF Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | SSMT |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Conn OSMT PL Solder ST SMD Gold Over Nickel T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1254242-1?
Additional datasheets, footprints and schematics for 1254242-1 are listed on our Part Details page. You can also find images and similar parts to 1254242-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1254242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1254242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1254242-1 fall under?
The 1254242-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1254242-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1254242-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1254242-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1254242-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1254242-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1254242-1 often in real-time on the comparison pages.
What if I can't find stock of 1254242-1?
You can fill out our help required form which you can use to request a quote for 1254242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.