Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9960-1305-24 |
Shield Plating Material | Silver |
---|---|
Body Plating | Gold over Nickel |
Conductor Material | Copper Clad Steel |
Shield Material | Copper Wire |
Jacket Material | FEP Fluorocarbon |
Conductor Plating Material | Silver |
Color | Blue |
Number of Connectorized Ends | 2 |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Center Contact Plating | Gold over Nickel |
Wire Size | .0509mm², 30AWG, 100.5CMA |
Mated Height | 2.1mm |
Overall Outside Cable Diameter | .052in, 1.32mm |
Conductor Size | 30AWG |
Impedance | 50Ω |
Insulation Resistance | 1000MΩ |
Voltage | 250 VAC |
Connector Impedance | 50Ω |
Mating Diameter | 2.5mm |
Dielectric Material | Polypropylene |
Cable Assembly Length | 1ft, .3m |
Shielded | Yes |
Cable Assembly Type | Jack-to-Jack Cable Assembly |
Connector Type (End A) | SSMT Right Angle Jack |
Connector Type (End B) | SSMT Right Angle Jack |
Product Type | Cable Assembly |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
9960 1305 24 Rohs Compliant: Yes |Amp Te Connectivity 1064533-1 | Newark Electronics |
Cable Assembly Coaxial 0.305m 30AWG SSMT to SSMT F-F | Avnet America |
TE | RS Americas |
Special Order: 9960 1305 24 Cable Assembly Type: SSMT Cable Assembly Length: 1 ft Cable Assembly Length: .3 m Cable Color: Blue Operating Frequency: 0 – 6 GHz SSMT 1 ft .3 m Blue | Rf Cable Assembly | Part Number: 1064533-1 | Internal Number: 1064533-1 | Alias Number: 9960-1305-24 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SSMT Right Angle Jack |
---|---|
Connector Type B | SSMT Jack 90° |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1064533-1?
Additional datasheets, footprints and schematics for 1064533-1 are listed on our Part Details page. You can also find images and similar parts to 1064533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1064533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1064533-1 fall under?
The 1064533-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1064533-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1064533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1064533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1064533-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1064533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1064533-1 often in real-time on the comparison pages.
What if I can't find stock of 1064533-1?
You can fill out our help required form which you can use to request a quote for 1064533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.