Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
130,930
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
3,666
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
201
in stock
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Pin Diameter | 1mm, .039in |
Terminal & Splice Type | Socket |
Typical Current Rating | 7.5A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², 18AWG, 17AWG, 1mm², 22AWG, .5mm², .6mm², 1.25mm², 19AWG, 21AWG, 16AWG, 20AWG, 1.3mm², .85mm², .75mm², .4mm² |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SF, SIZE 20, 16-22, SLEVLESS, SN/SN Terminal Type: Socket Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 16 AWG Socket 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1062-20-0377 | Internal Number: 1062-20-0377 | TE Connectivity | TE Store |
Soc, Sf, Size 20, 16-22, Slevless, Sn/Sn |Deutsch Te Connectivity 1062-20-0377 | Newark Electronics |
SOC SF SIZE 20 16-22 SLEVLESS SN/SN | Rapid Electronics |
S&F SOC CONTACT tin plated #20 | TE Connectivity 1062-20-0377 | RS Americas |
TE Connectivity SOC, SF, SIZE 20, 16-22, SLEVLESS, SN/SN | Distrelec |
SOC, SF, SIZE 20, 16-22, SLEVLESS, SN/SN | Boersig |
Where can I find additional details, specifications and documents for a 1062-20-0377?
Additional datasheets, footprints and schematics for 1062-20-0377 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0377 fall under?
The 1062-20-0377 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0377 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0377 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0377 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 1062-20-0377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0377 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0377?
You can fill out our help required form which you can use to request a quote for 1062-20-0377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.