Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131537 |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
965
in stock
|
Buy Now | |
Boersig
from US$1.49
|
2,893
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
1,077
in stock
|
Buy Now | |
element14
from US$3.25
|
1,077
in stock
|
Buy Now | |
Farnell
from US$1.95
|
1,077
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
920
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
766
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
766
in stock
|
Buy Now | |
Conrad
from US$3.63
|
277
in stock
|
Buy Now | |
RS Americas
from US$2.35
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
TE Store
from US$1.39
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PA |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 200 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Backshell, 180Deg, Pa66, Rcpt | Newark Electronics |
BACKSHELL, 180DEG, PA66, RCPT | element14 |
DT, backshell,receptacle,straight,12 way | RS |
DT BACKSHELL 180 12WAY RECPT | TTI Europe |
Automotive Connectors 180 DEG STRAIGHT BACKSHELL | Rapid Electronics |
TE Connectivity Deutsch DT 12 Way Receptacle 180A Backshell with Strain Relief | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DT Series Backshell for use with Automotive Connector | TE Connectivity 1011-249-1205 | RS Americas |
Backshell for DT04 Series 12 Position Unsealed Connectors Nylon 6/6 ST Black Box | Avnet Abacus |
BKSHL, 12P, BLK, REC,ST, NW10/13/17 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 12 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 12 | Deutsch Dt Backshell | Part Number: 1011-249-1205 | Internal Number: 1011-249-1205 | Alias Number: ZPF000000000131537 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1011-249-1205?
Additional datasheets, footprints and schematics for 1011-249-1205 are listed on our Part Details page. You can also find images and similar parts to 1011-249-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-249-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-249-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-249-1205 fall under?
The 1011-249-1205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-249-1205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-249-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-249-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-249-1205 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1011-249-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-249-1205 often in real-time on the comparison pages.
What if I can't find stock of 1011-249-1205?
You can fill out our help required form which you can use to request a quote for 1011-249-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.