Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
611
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
1,381
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
1,381
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
611
in stock
|
Buy Now | |
element14
from US$1.68
|
611
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PA GF |
Color | Green |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 2.8mm, .11in |
Length | 17.5mm, .689in |
Height | 30.6mm, 1.205in |
Width | 1.396in, 35.45mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Conn 6P 2TAP PLUG YW/GR Conn HOUSING | Rapid Electronics |
TE Connectivity - AMP Housing FLACHSTE-GEH28 6P | Distrelec |
Automotive Housing, Plug, 6Pos, Green Rohs Compliant: Yes |Amp Te Connectivity 1-965641-5 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 6POS, GREEN | element14 |
Conn Housing PL 6 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-965641-5?
Additional datasheets, footprints and schematics for 1-965641-5 are listed on our Part Details page. You can also find images and similar parts to 1-965641-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965641-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965641-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965641-5 fall under?
The 1-965641-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965641-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965641-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965641-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965641-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-965641-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965641-5 often in real-time on the comparison pages.
What if I can't find stock of 1-965641-5?
You can fill out our help required form which you can use to request a quote for 1-965641-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.