Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
33,380
in stock
|
Buy Now | |
Boersig
from US$0.13
|
93,465
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
75,371
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
57,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
39,988
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
35,383
in stock
|
Buy Now | |
Farnell
from US$0.22
|
32,250
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,378
in stock
|
Buy Now | |
element14
from US$0.28
|
2,378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
387
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$16.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2. KONT-SICHERUNG 6P | Boersig |
TE 968271-1 Faston Tab Housing Secondary Locking Device 6P Blue | Rapid Electronics |
TE Connectivity - AMP 2. KONT-SICHERUNG 6P | Distrelec |
JPT Timer 2.8 6 way secondary lock | RS |
OTHER CONNECTOR ACCESSORIES | Farnell |
Tpa, 6Pos, Pbt Gf, Blue | Newark Electronics |
TPA, 6POS, PBT GF, BLUE | element14 |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector Accessories 6 POS 5mm Housing Secondary Lock Polybutylene Terephthalate/ASA Blue | Avnet Abacus |
Secondary Lock for use with Unsealed 2.8 mm Tab Housing | TE Connectivity 968271-1 | RS Americas |
2. KONT-SICHERUNG6P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Position Assurance |
---|---|
For Use With | AMP Junior Power Timer Series Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 968271-1?
Additional datasheets, footprints and schematics for 968271-1 are listed on our Part Details page. You can also find images and similar parts to 968271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 968271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 968271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 968271-1 fall under?
The 968271-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 968271-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 968271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 968271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 968271-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Chip One Stop and Distrelec have stock available or on a lead time for 968271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 968271-1 often in real-time on the comparison pages.
What if I can't find stock of 968271-1?
You can fill out our help required form which you can use to request a quote for 968271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.