Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Color | Other |
---|---|
Body Material | PA GF |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Length | .689in, 17.5mm |
Width | 35.45mm, 1.396in |
Height | 1.205in, 30.6mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Sealable | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Flachste-Geh2,8 6P Rohs Compliant: Yes |Amp Te Connectivity 1-965641-4 | Newark Electronics |
Conn Housing PL 6 POS 5mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Where can I find additional details, specifications and documents for a 1-965641-4?
Additional datasheets, footprints and schematics for 1-965641-4 are listed on our Part Details page. You can also find images and similar parts to 1-965641-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965641-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965641-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965641-4 fall under?
The 1-965641-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965641-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965641-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965641-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965641-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and Farnell have stock available or on a lead time for 1-965641-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965641-4 often in real-time on the comparison pages.
What if I can't find stock of 1-965641-4?
You can fill out our help required form which you can use to request a quote for 1-965641-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.