Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.38
|
231
in stock
|
Buy Now | |
TE Store
from US$0.22
|
3,874
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
231
in stock
|
Buy Now | |
Conrad
from US$0.45
|
206
in stock
|
Buy Now | |
Boersig
from US$0.22
|
204
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 18 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 1.5354in, 39mm |
Width | 20mm, .787in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | .425in, 10.8mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
18P RCPT VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 18 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 18 | Rectangular Power Connector | Part Number: 1-794954-8 | Internal Number: 1-794954-8 | 4.2 mm | TE Connectivity | TE Store |
Pin&socket Connectors Receptacle Hsg 18P Rohs Compliant: Yes |Amp Te Connectivity 1-794954-8 | Newark Electronics |
TE 1-794954-8 Val-U-Lok V2 Socket Housing 2 x 9P Natural | Rapid Electronics |
Low cost 4.2 mm plug connector system for industry, household appliances and consumer products.This text is machine translated. | Conrad |
VAL-U-LOK Series 18 Position Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 18 POS 4.2mm Crimp ST | Avnet America |
RECEPTACLE, HOUSING, VAL-U-LOK, 18 POS, DUAL ROW, UL94V-2 | TE Connectivity 1-794954-8 | RS Americas |
TE Connectivity - AMP PWR CONN 18P RCPT VAL-U-LOK V2 | Distrelec |
Where can I find additional details, specifications and documents for a 1-794954-8?
Additional datasheets, footprints and schematics for 1-794954-8 are listed on our Part Details page. You can also find images and similar parts to 1-794954-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794954-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794954-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794954-8 fall under?
The 1-794954-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794954-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794954-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794954-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794954-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Conrad have stock available or on a lead time for 1-794954-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794954-8 often in real-time on the comparison pages.
What if I can't find stock of 1-794954-8?
You can fill out our help required form which you can use to request a quote for 1-794954-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.