Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
15,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15,415
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
15,415
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,415
in stock
|
Buy Now | |
Farnell
from US$0.22
|
12,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 18 |
Contact Layout | Matrix |
Contact Retention | Without |
Width | .94in, 23.9mm |
Length | 1.5354in, 39mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Recognized |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Panel Mount Plug 18P |Amp Te Connectivity 1-794953-8 | Newark Electronics |
Headers&Wire Housings PANEL MOUNT PLUG 18P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 18P PM PLUG VAL-U-LOK V2 | Distrelec |
18P PM PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 18 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 18 | Rectangular Power Connector | Part Number: 1-794953-8 | Internal Number: 1-794953-8 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK Series 18 Position Locking Ramp Male Pin Crimp Plug Housing | Future Electronics |
Conn Housing PL 18 POS 4.2mm Crimp ST Panel Mount | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 18 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-794953-8 | RS Americas |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 18Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794953-8?
Additional datasheets, footprints and schematics for 1-794953-8 are listed on our Part Details page. You can also find images and similar parts to 1-794953-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794953-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794953-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794953-8 fall under?
The 1-794953-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794953-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794953-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794953-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794953-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-794953-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794953-8 often in real-time on the comparison pages.
What if I can't find stock of 1-794953-8?
You can fill out our help required form which you can use to request a quote for 1-794953-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.