1-1586000-8 Power Connectors by TE Connectivity

18P FH PLUG VAL-U-LOK V2

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
2,141 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Rows 2
Number of Positions 18
Row-to-Row Spacing .165mm, 4.2in
Contact Layout Matrix
Multiple Contact Types With
Contact Retention Without
Height 9.6mm, .378in
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Width 23.8mm, .937in
Length 1.5354in, 39mm
Operating Voltage 600VAC
Centerline (Pitch) 4.2mm, .165in
UL Flammability Rating UL 94V-2
Housing Color Natural
Housing Material Nylon
Circuit Identification Feature With
CSA File Number 208567
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
VDE Tested No
Agency/Standard CSA, UL
Agency/Standard Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Assembly Integration Feature Without
Circuit Application Power & Signal
Packaging Quantity 500
Packaging Method Bag
Housing Type Plug
Product Type Housing
Connector System Wire-to-Wire
Contact Type Pin
Connector & Contact Terminates To Wire & Cable
Sealable No
Termination Method to Wire & Cable Crimp
Wire/Cable Type Discrete Wire
Insertion Force 15Newton
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Conn Housing PL 18 POS 4.2mm Crimp ST Cable Mount | Avnet Europe
Special Order: 18P FH PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 18 | Rectangular Power Connector | Part Number: 1-1586000-8 | Internal Number: 1-1586000-8 | 4.2 mm | TE Connectivity | TE Store
TE Connectivity 18P FH PLUG VAL-U-LOK V2 Board Connector | Distrelec

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1586000-8?

Additional datasheets, footprints and schematics for 1-1586000-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586000-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1586000-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586000-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1586000-8 fall under?

The 1-1586000-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1586000-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586000-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1586000-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1586000-8 have stock available?

Authorised distributors including Chip One Stop, Avnet Europe, TE Store, Avnet America and Distrelec have stock available or on a lead time for 1-1586000-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1586000-8 often in real-time on the comparison pages.

What if I can't find stock of 1-1586000-8?

You can fill out our help required form which you can use to request a quote for 1-1586000-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay