1-1586043-8 Rectangular Connectors by TE Connectivity

18P VAL-U-LOK R/A HDR SCRMT V2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.43
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
88
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.83
88
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.97
88
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.31
88
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.18
-
Buy Now
Logo for TE Store
TE Store
from US$2.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 18
PCB Mount Orientation Right Angle
Contact Plating Material Tin
Contact Current Rating (Max) 9A
端子のタイプ Pin
Contact Layout Inline
Contact Transmits (Typical) Signal (Data)
Length 39mm, 1.5354in
PCB Thickness (Recommended) 1.6mm, .063in
13mm
Height 9.8mm, .384in
Wire Size .12 – 1.4mm², 26 – 16AWG
Accepts Wire Insulation Diameter Range .047 – .122in, 1.2 – 3.2mm
Tail Length 3.5mm, .138in
Width .5118in
Operating Voltage 600VAC
Housing Material Nylon GF
Housing Color Natural
Centerline (Pitch) .165in, 4.19mm
Circuit Identification Feature With
CSA File Number 208567
Agency/Standard CSA, UL
UL-Brandschutzklasse UL 94V-2
UL Rating Recognized
UL File Number E28476
PCB Mount Retention Type Mounting Hole
Mating Retention Type Latch
Mating Alignment Type Keyed
Mating Retention With
Connector Mounting Type Board Mount
Mating Alignment With
PCB Mount Alignment Without
PCB Mount Retention With
Circuit Application Power
Packaging Method Box & Tray, Tray
Packaging Quantity 70
Connector Style Plug
Product Type Connector
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Shrouded
Row-to-Row Spacing 4.2mm, .165in
Connector System Wire-to-Board
Connector Type Header
Insertion Force Standard
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Headers & Wire Housings Ra Hdr Screw Mnt 18P |Amp Te Connectivity 1-1586043-8 | Newark Electronics
Headers&Wire Housings RA HDR SCREW MNT 18P | Rapid Electronics
TE Connectivity 18P VAL-U-LOK R/A HDR SCRMT V2 Board Con | Distrelec
18 Position Dual Row 0.165 inch Right Angle Wire to Board Shrouded Header | Future Electronics
Conn Power HDR 18 POS 4.2mm Solder RA Thru-Hole 18 Terminal 1 Port | Avnet America
HEADER, RIGHT ANGLE, VAL-U-LOK, 18 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 1-1586043-8 | RS Americas
Special Order: 18P VAL-U-LOK R/A HDR SCRMT V2 Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Standard Rectangular Connector | Part Number: 1-1586043-8 | Internal Number: 1-1586043-8 | TE Connectivity | TE Store


1-1586043-8 . Unknown Parts by Unknown

CONNECTOR HEADER 18POS 2ROW 4.19MM

Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 4.19mm
No. of Contacts 18Contacts
Gender Header
Product Range VAL-U-LOK Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Brass Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1586043-8?

Additional datasheets, footprints and schematics for 1-1586043-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586043-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1586043-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586043-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1586043-8 fall under?

The 1-1586043-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1586043-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586043-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1586043-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1586043-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586043-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1586043-8 often in real-time on the comparison pages.

What if I can't find stock of 1-1586043-8?

You can fill out our help required form which you can use to request a quote for 1-1586043-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay