Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 10 |
Number of Cavities | 10 |
Contact Current Rating (Max) | 7A |
Contact Plating Material | Gold |
端子のタイプ | Female |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
Width | .355in |
幅 | 9.02mm |
Wire Size | 18AWG, .8 – .9mm² |
Length | 1.56in, 39.62mm |
Height | 18.42mm, .725in |
Operating Voltage | 600VAC |
Housing Color | Orange |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Mating Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Panel Mount Feature | Without |
Panel Mount | No |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Packaging Quantity | 250 |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn IDC Connector F 10 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-641217-0?
Additional datasheets, footprints and schematics for 1-641217-0 are listed on our Part Details page. You can also find images and similar parts to 1-641217-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641217-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641217-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641217-0 fall under?
The 1-641217-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641217-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641217-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641217-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641217-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-641217-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641217-0 often in real-time on the comparison pages.
What if I can't find stock of 1-641217-0?
You can fill out our help required form which you can use to request a quote for 1-641217-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.